TE Connectivity Switch Knobs 4-1437624-6

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 32.9 MM  [1.296 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 32.9 MM  [1.296 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 4-1437624-6 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
4-1437624-6
Switch Knobs 4-1437624-6
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 32.9 MM  [1.296 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Fluted
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 32.9 MM  [1.296 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top, Side & Skirt
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 4-1437624-6
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 6-1437622-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7520 inches (19.1 mm)
View Details