TE Connectivity Tactile Switches 4-1437565-2

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : LCP Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package/Box Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : LCP Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package/Box Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4-1437565-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
4-1437565-2
Tactile Switches 4-1437565-2
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : LCP Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package/Box Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PPS
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : LCP
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.4 MM  [.055 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Package/Box

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - 4-1437565-2
1128635-4-1437565-2
Tactile Switches - 4-1437565-2 1128635-4-1437565-2
Manufacturer: Tyco Electronics Win Source Part Number: 1128635-4-1437565-2 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1128635-4-1437565-2
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Pushbutton Switches - 4-1437565-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
4-1437565-2
Pushbutton Switches 4-1437565-2
TACT SWITCH 6X6MIL

TACT SWITCH 6X6MIL

Buy Now
Pushbutton Switches - 4-1437565-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
4-1437565-2
Pushbutton Switches 4-1437565-2
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
4-1437565-2
Key/Switch >> Tactile Switches 4-1437565-2
6mm 5mm Round Button 50mA Brick nogging 6mm SPST 24V SMD Tactile Switches ROHS

6mm 5mm Round Button 50mA Brick nogging 6mm SPST 24V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4-1437565-2 1128635-4-1437565-2 4-1437565-2 4-1437565-2
Product Name Tactile Switches Tactile Switches - 4-1437565-2 Pushbutton Switches Key/Switch >> Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331397-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2506473-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571626-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details