TE Connectivity Tactile Switches 2425578-1

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2425578-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2425578-1
Tactile Switches 2425578-1
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PA 46
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Stainless Steel
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : With
  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Leg Style : SMD Pads
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-2425578-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2425578-1DKR-ND
Tactile Switches 450-2425578-1DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 450-2425578-1CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2425578-1CT-ND
Tactile Switches 450-2425578-1CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 450-2425578-1TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2425578-1TR-ND
Tactile Switches 450-2425578-1TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2425578-1 450-2425578-1DKR-ND 450-2425578-1CT-ND
Product Name Tactile Switches Tactile Switches Tactile Switches
Actuator Specifications Extended Standard Standard
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging DustProof; Available in Tape and Reel Packaging DustProof
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331379-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton Switches - 1977120-6 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 1825910-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers