Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded)
Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On Off On
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6
Dimensions Toggle Length : 10.49 MM [.413 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 UL/CSA Current Rating (125V) (AMP) : 6 UL/CSA Current Rating (250V) (AMP) : 3
Housing Features Process Sealed : No
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Toggle Switch Mounting Type : Panel
Other Comment : UL available when ordering - consult factory.
Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle
Termination Features Termination Type : Vertical, Printed Circuit
Body Features
- Actuator Finish : Chrome
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40
- Color : Green
- Toggle Switch Seal Type : Terminal Seal (Insert Molded)
Configuration Features
- Configuration (Pole-Throw) : Four Pole - Double Throw
- Operating Function : On Off On
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Gold Flash over Silver
- Toggle Switch Contact Current Rating (AMP) : 6
Dimensions
- Toggle Length : 10.49 MM [.413 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 10
- Dielectric Strength (VAC) : 1500
- Insulation Resistance (MEGO) : 1000
- Toggle Switch Voltage Rating (VAC) : 125
- Toggle Switch Voltage Rating (VDC) : 28
- UL/CSA Current Rating (125V) (AMP) : 6
- UL/CSA Current Rating (250V) (AMP) : 3
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Toggle Switch Mounting Type : Panel
Other
- Comment : UL available when ordering - consult factory.
Product Type Features
- Product Type : Switch
- Sealed Device : Yes
- Toggle Actuation : Vertical
- Toggle Style : Baton Long
- Toggle Switch Type : Toggle
Termination Features
- Termination Type : Vertical, Printed Circuit