TE Connectivity Time Delay Relays 4-1437471-9

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 2 - 60 seconds Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 48 Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 2 - 60 seconds Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 48 Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1437471-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1437471-9
Time Delay Relays 4-1437471-9
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 2 - 60 seconds Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 48 Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 2 - 60 seconds
  • Type of Control : Knob

Dimensions


  • Product Height : 101 MM  [3.95 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 48
  • Input Voltage (VDC) : 48

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±1% +4 msec

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1437471-9
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1472973-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423152-9-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers