TE Connectivity Time Delay Relays 4-1423393-9

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 1 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 1 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423393-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423393-9
Time Delay Relays 4-1423393-9
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : 1 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Delay Time : 1 - 30 minutes
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Internal Potentiometer

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 24

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Delay on Energization

Product Type Features


  • Magnetic Blow-Out Device : With
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423393-9
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423173-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.7 Sec ~ 7 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details