TE Connectivity Time Delay Relays 4-1423171-2

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 5 - 50 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 5 - 50 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423171-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423171-2
Time Delay Relays 4-1423171-2
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 5 - 50 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 48
  • Timing Range (Off-Time) (SEC) : 5 - 50

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423171-2
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products