TE Connectivity Time Delay Relays 4-1423169-6

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423169-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423169-6
Time Delay Relays 4-1423169-6
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Delay Time : 3 - 30 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423169-6
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472969-8-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1423153-7 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
3 suppliers