TE Connectivity Time Delay Relays 4-1423161-9

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .2 - 2 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 110 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .2 - 2 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 110 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423161-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423161-9
Time Delay Relays 4-1423161-9
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .2 - 2 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 110 Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .2 - 2 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 110

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423161-9
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products