TE Connectivity Time Delay Relays 1423174-6

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110, 120 Timing Range (Off-Time) (SEC) : 180 - 1800 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110, 120 Timing Range (Off-Time) (SEC) : 180 - 1800 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423174-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423174-6
Time Delay Relays 1423174-6
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 110, 120 Timing Range (Off-Time) (SEC) : 180 - 1800 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VAC) : 110, 120
  • Timing Range (Off-Time) (SEC) : 180 - 1800

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423174-6
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1472969-0-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers