TE Connectivity ™ Signal Relays, Up to 2 Amps - 4-1415532-1 4-1415532-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038578-4-1415532-1 Coil Resistance: 350 Ω Contact Current Rating: 16 A Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant ELV: Compliant Dropout Voltage: 3.6 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038578-4-1415532-1 Coil Resistance: 350 Ω Contact Current Rating: 16 A Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant ELV: Compliant Dropout Voltage: 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 4-1415532-1 - 1038578-4-1415532-1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 4-1415532-1
1038578-4-1415532-1
Signal Relays, Up to 2 Amps - 4-1415532-1 1038578-4-1415532-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038578-4-1415532-1 Coil Resistance: 350 Ω Contact Current Rating: 16 A Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant ELV: Compliant Dropout Voltage: 3.6 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038578-4-1415532-1
Coil Resistance: 350 Ω
Contact Current Rating: 16 A
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
ELV: Compliant
Dropout Voltage: 3.6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1038578-4-1415532-1
Product Name Signal Relays, Up to 2 Amps - 4-1415532-1
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190064011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - Power Relays, Over 2 Amps - 1-1393148-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Socketable
View Details
2 suppliers
Socket without relay - 858-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details