TE Connectivity Quick Disconnects 4-1377174-5

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3 - 4.29 MM  [.118 - .169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 4934 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Wire Insulation Support : Without Other Comment : Bulk number 1-160304-2. Line : Premier Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Insertion Force : Normal Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3 - 4.29 MM  [.118 - .169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 4934 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Wire Insulation Support : Without Other Comment : Bulk number 1-160304-2. Line : Premier Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Insertion Force : Normal Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 4-1377174-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
4-1377174-5
Quick Disconnects 4-1377174-5
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3 - 4.29 MM  [.118 - .169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 4934 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Wire Insulation Support : Without Other Comment : Bulk number 1-160304-2. Line : Premier Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Insertion Force : Normal Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 3 - 4.29 MM  [.118 - .169 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 1974 - 4934

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Comment : Bulk number 1-160304-2.
  • Line : Premier

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Insertion Force : Normal
  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-1377174-5
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details