TE Connectivity Compression Connectors 4-1199647-7

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Extra Flex Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 27.6 MM  [1.08 INCH ] Barrel Length : 110.7 MM  [4.36 INCH ] Barrel Outside Diameter : 35.5 MM  [1.39 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 174.4 MM  [6.88 INCH ] Lug Width : 73.1 MM  [2.88 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 28 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Extra Flex Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 27.6 MM  [1.08 INCH ] Barrel Length : 110.7 MM  [4.36 INCH ] Barrel Outside Diameter : 35.5 MM  [1.39 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 174.4 MM  [6.88 INCH ] Lug Width : 73.1 MM  [2.88 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 28 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 4-1199647-7 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
4-1199647-7
Compression Connectors 4-1199647-7
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Extra Flex Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 27.6 MM  [1.08 INCH ] Barrel Length : 110.7 MM  [4.36 INCH ] Barrel Outside Diameter : 35.5 MM  [1.39 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 174.4 MM  [6.88 INCH ] Lug Width : 73.1 MM  [2.88 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 28 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Extra Flex
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 27.6 MM  [1.08 INCH ]
  • Barrel Length : 110.7 MM  [4.36 INCH ]
  • Barrel Outside Diameter : 35.5 MM  [1.39 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 253
  • Compatible Conductor Range (AWGKC) : 500 - 500
  • Lug Length : 174.4 MM  [6.88 INCH ]
  • Lug Width : 73.1 MM  [2.88 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 28 CU

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-1199647-7
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details