Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 14.3 MM [.562 INCH ] Barrel Length : 31.75 MM [1.25 INCH ] Barrel Outside Diameter : 21.4 MM [.842 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 - 4/0 Lug Length : 72.9 MM [2.87 INCH ] Lug Width : 29.46 MM [1.16 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Other Die Color Code : CSA 24 CU
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : CSA Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
Dimensions
- Barrel Inside Diameter : 14.3 MM [.562 INCH ]
- Barrel Length : 31.75 MM [1.25 INCH ]
- Barrel Outside Diameter : 21.4 MM [.842 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 107
- Compatible Conductor Range (AWGKC) : 4/0 - 4/0
- Lug Length : 72.9 MM [2.87 INCH ]
- Lug Width : 29.46 MM [1.16 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Other
- Die Color Code : CSA 24 CU
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression