TE Connectivity Headers, Male Pins 4-103328-0

Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26530-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26530-40-ND
Headers, Male Pins A26530-40-ND
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-4-103328-0
3A Electronic Connector 316-4-103328-0
80 Pos 2.54mm Straight Thru-Hole Male Header, 3A, Tin-Lead Product overview: 4-103328-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103328-0 can be used for catalog matching and distributor lookup.

80 Pos 2.54mm Straight Thru-Hole Male Header, 3A, Tin-Lead Product overview: 4-103328-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103328-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity - 90F4442 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity
90F4442
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity 90F4442
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site
4-103328-0 Rohs Compliant Amp - Te Connectivity - 38AH4233 - Newark, An Avnet Company
Chicago, IL, United States
4-103328-0 Rohs Compliant Amp - Te Connectivity
38AH4233
4-103328-0 Rohs Compliant Amp - Te Connectivity 38AH4233
4-103328-0 ROHS COMPLIANT: NO

4-103328-0 ROHS COMPLIANT: NO

Supplier's Site
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 90AJ0086 - Newark, An Avnet Company
Chicago, IL, United States
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
90AJ0086
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 90AJ0086
80 MODII HDR DRST B/A .100CL

80 MODII HDR DRST B/A .100CL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26530-40-ND 316-4-103328-0 90F4442 38AH4233
Product Name Headers, Male Pins 3A Electronic Connector Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity 4-103328-0 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
4 suppliers
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details