TE Connectivity Headers, Male Pins 4-103321-8

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A105279-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105279-ND
Headers, Male Pins A105279-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-103321-8
Electronic Connector 316-4-103321-8
40 Pos 2.54mm Unshrouded Header, Male Pin, Straight, Thru-Hole Product overview: 4-103321-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103321-8 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Unshrouded Header, Male Pin, Straight, Thru-Hole Product overview: 4-103321-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103321-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity - 52K4395 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
52K4395
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 52K4395
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A105279-ND 316-4-103321-8 52K4395
Product Name Headers, Male Pins Electronic Connector Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data