The RFI Filter, part number 52K4505, is designed for use in single-phase applications with a current rating of 3A and a maximum voltage rating of 250VAC. It features a connector type of IEC C14 and is optimized for high attenuation of both common and differential mode interference, effective from 10kHz to 30MHz. The filter is UL recognized, CSA certified, and VDE approved, ensuring compliance with various safety standards. It has a low leakage current designation of less than 0.5 mA, making it suitable for applications where minimizing leakage is critical. The operating temperature range is from -10°C to +40°C, and it is designed specifically for switching power supplies. The filter is equipped with wire leads for connection and is intended for chassis mounting.
RFI FILTER, 1 PHASE, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:0.94µF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 52K4505 |
| Product Name | Rfi Filter, 1 Phase, 3A, 250Vac; Connector Type Corcom Te Connectivity |
| Capacitance Type | Fixed |