TE Connectivity Power Line Filters 3VB1

Description
Filter,RFI,3A,2250VD C(Line-to-Ground)
Request a Quote Datasheet
Description
Filter,RFI,3A,2250VD C(Line-to-Ground)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7820971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7820971
Power Line Filters 7820971
Filter,RFI,3A,2250VD C(Line-to-Ground)

Filter,RFI,3A,2250VDC(Line-to-Ground)

Supplier's Site
Power Line Filter Modules - CCM1302-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1302-ND
Power Line Filter Modules CCM1302-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185712
Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185712
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7820971 CCM1302-ND 70185712
Product Name Power Line Filters Power Line Filter Modules Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications RoHS
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details