TE Connectivity Power Line Filter, Emi/rfi, 3A, 700Ua; Current Rating Corcom Te Connectivity 3VB1

Description
POWER LINE FILTER, EMI/RFI, 3A, 700UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.76mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 3A, 700UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.76mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 3A, 700Ua; Current Rating Corcom Te Connectivity - 71Y7344 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 3A, 700Ua; Current Rating Corcom Te Connectivity
71Y7344
Power Line Filter, Emi/rfi, 3A, 700Ua; Current Rating Corcom Te Connectivity 71Y7344
POWER LINE FILTER, EMI/RFI, 3A, 700UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.76mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 3A, 700UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.76mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71Y7344
Product Name Power Line Filter, Emi/rfi, 3A, 700Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details