TE Connectivity Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity 3EJS8

Description
POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 60R5647 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity
60R5647
Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity 60R5647
POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60R5647
Product Name Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers