TE Connectivity Power Inlet Filter, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity 3EJHS8

Description
POWER INLET FILTER, MEDICAL, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER INLET FILTER, MEDICAL, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 40P9151 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
40P9151
Power Inlet Filter, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity 40P9151
POWER INLET FILTER, MEDICAL, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P9151
Product Name Power Inlet Filter, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - E11552 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
4 suppliers