TE Connectivity Power Line Filter, 3A, 1 Phase, Qc; Filter Applications Corcom Te Connectivity 3EHZ1

Description
POWER LINE FILTER, 3A, 1 PHASE, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3A, 1 PHASE, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3A, 1 Phase, Qc; Filter Applications Corcom Te Connectivity - 52K3884 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3A, 1 Phase, Qc; Filter Applications Corcom Te Connectivity
52K3884
Power Line Filter, 3A, 1 Phase, Qc; Filter Applications Corcom Te Connectivity 52K3884
POWER LINE FILTER, 3A, 1 PHASE, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

POWER LINE FILTER, 3A, 1 PHASE, QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3884
Product Name Power Line Filter, 3A, 1 Phase, Qc; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filter Modules - 174-10KEPS10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers