TE Connectivity ™ Connectors Power, Power Entry Modules, Filtered 3EHG1-2

Description
6609116-2 3EHG1-2=F7703 S0
Request a Quote Datasheet
Description
6609116-2 3EHG1-2=F7703 S0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Power Entry Modules, Filtered - 3EHG1-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry Modules, Filtered
3EHG1-2
Connectors Power, Power Entry Modules, Filtered 3EHG1-2
6609116-2 3EHG1-2=F7703 S0

6609116-2 3EHG1-2=F7703 S0

Buy Now
AC Power Entry Modules - 3EHG1-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
3EHG1-2
AC Power Entry Modules 3EHG1-2
AC Power Entry Modules 3A IEC - 1/4" FASTON FLANGE MOUNT

AC Power Entry Modules 3A IEC - 1/4" FASTON FLANGE MOUNT

Buy Now Datasheet
Module, Power Entry; 3 A; 250 VAC; 50/60 Hz; 5 muA; Medical applications - 70185678 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 3 A; 250 VAC; 50/60 Hz; 5 muA; Medical applications
70185678
Module, Power Entry; 3 A; 250 VAC; 50/60 Hz; 5 muA; Medical applications 70185678
The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250". A medical version of our GG series, these filters offer the same compact design but reduce the line-to-ground capacitance in order to meet UL 2601 patient care requirements.

The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250". A medical version of our GG series, these filters offer the same compact design but reduce the line-to-ground capacitance in order to meet UL 2601 patient care requirements.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 3EHG1-2 3EHG1-2 70185678
Product Name Connectors Power, Power Entry Modules, Filtered AC Power Entry Modules Module, Power Entry; 3 A; 250 VAC; 50/60 Hz; 5 muA; Medical applications
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount Flange
Termination Types Quick Connect (0.250") Faston
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609944-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers