TE Connectivity Power Entry Module, Plug, 3A; Current Rating Corcom Te Connectivity 3EHG1-2

Description
POWER ENTRY MODULE, PLUG, 3A; Current Rating:3A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:GG, HG Style; Capacitance:100nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 3A; Current Rating:3A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:GG, HG Style; Capacitance:100nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 3A; Current Rating Corcom Te Connectivity - 52K4532 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 3A; Current Rating Corcom Te Connectivity
52K4532
Power Entry Module, Plug, 3A; Current Rating Corcom Te Connectivity 52K4532
POWER ENTRY MODULE, PLUG, 3A; Current Rating:3A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:GG, HG Style; Capacitance:100nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 3A; Current Rating:3A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:GG, HG Style; Capacitance:100nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52K4532
Product Name Power Entry Module, Plug, 3A; Current Rating Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details