TE Connectivity Power Entry Modules (PEM) 3EGG1-2

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1693-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1693-ND
Power Entry Modules (PEM) CCM1693-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
3A Electronic Connector
301-3EGG1-2
3A Electronic Connector 301-3EGG1-2
3A 250VAC Male Mains Power Connector, 3 Pos, Solder Product overview: 3EGG1-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3EGG1-2 can be used for catalog matching and distributor lookup.

3A 250VAC Male Mains Power Connector, 3 Pos, Solder Product overview: 3EGG1-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3EGG1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Iec, 3A; Product Range Corcom - Te Connectivity - 98K8602 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Iec, 3A; Product Range Corcom - Te Connectivity
98K8602
Filter, Iec, 3A; Product Range Corcom - Te Connectivity 98K8602
FILTER, IEC, 3A; Product Range:GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Flange Mount; Contact Termination Type:-; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, UL, VDE; RoHS Compliant: Yes

FILTER, IEC, 3A; Product Range:GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Flange Mount; Contact Termination Type:-; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, UL, VDE; RoHS Compliant: Yes

Supplier's Site
Power Entry Module, Plug, 3A; Product Range Corcom - Te Connectivity - 30AC4202 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 3A; Product Range Corcom - Te Connectivity
30AC4202
Power Entry Module, Plug, 3A; Product Range Corcom - Te Connectivity 30AC4202
POWER ENTRY MODULE, PLUG, 3A; PRODUCT RANGE:GG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:3A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:-; CAPACITANCE:101NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

POWER ENTRY MODULE, PLUG, 3A; PRODUCT RANGE:GG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:3A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:-; CAPACITANCE:101NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site Datasheet
3Egg1-2 S0=F7385D Corcom - Te Connectivity - 75AC8244 - Newark, An Avnet Company
Chicago, IL, United States
3Egg1-2 S0=F7385D Corcom - Te Connectivity
75AC8244
3Egg1-2 S0=F7385D Corcom - Te Connectivity 75AC8244
3EGG1-2 S0=F7385D

3EGG1-2 S0=F7385D

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1693-ND 3EGG1-2 301-3EGG1-2 98K8602 30AC4202 75AC8244
Product Name Power Entry Modules (PEM) 3A Electronic Connector Filter, Iec, 3A; Product Range Corcom - Te Connectivity Power Entry Module, Plug, 3A; Product Range Corcom - Te Connectivity 3Egg1-2 S0=F7385D Corcom - Te Connectivity
Mounting Panel Mount, Flange Flange Mount FLANGE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products