TE Connectivity Power Entry Modules (PEM) 3EGG1-1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1692-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1692-ND
Power Entry Modules (PEM) CCM1692-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
301-3EGG1-1
3A Electronic Connector 301-3EGG1-1
3A 250VAC 3-POS Filtered Power Entry Module, 1 Port Product overview: 3EGG1-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3EGG1-1 can be used for catalog matching and distributor lookup.

3A 250VAC 3-POS Filtered Power Entry Module, 1 Port Product overview: 3EGG1-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3EGG1-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Inlet, Iec, 3A, 250V Ac; Product Range Corcom - Te Connectivity - 45Y9455 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 3A, 250V Ac; Product Range Corcom - Te Connectivity
45Y9455
Filter, Inlet, Iec, 3A, 250V Ac; Product Range Corcom - Te Connectivity 45Y9455
FILTER, INLET, IEC, 3A, 250V AC; Product Range:GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Capacitance:101nF; RoHS Compliant: Yes

FILTER, INLET, IEC, 3A, 250V AC; Product Range:GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Capacitance:101nF; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity - 52K3309 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity
52K3309
Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity 52K3309
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
3Egg1-1 Short Vers=F7381D Rohs Compliant Te Connectivity - 79AH9636 - Newark, An Avnet Company
Chicago, IL, United States
3Egg1-1 Short Vers=F7381D Rohs Compliant Te Connectivity
79AH9636
3Egg1-1 Short Vers=F7381D Rohs Compliant Te Connectivity 79AH9636
3EGG1-1 SHORT VERS=F7381D ROHS COMPLIANT: YES

3EGG1-1 SHORT VERS=F7381D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1692-ND 301-3EGG1-1 45Y9455 52K3309 79AH9636
Product Name Power Entry Modules (PEM) 3A Electronic Connector Filter, Inlet, Iec, 3A, 250V Ac; Product Range Corcom - Te Connectivity Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity 3Egg1-1 Short Vers=F7381D Rohs Compliant Te Connectivity
Mounting Panel Mount, Flange Flange Mount Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details