TE Connectivity 3Eejp=F8012 S0 Corcom - Te Connectivity 3EEJP

Description
3EEJP=F8012 S0
Datasheet
Description
3EEJP=F8012 S0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3Eejp=F8012 S0 Corcom - Te Connectivity - 44AJ6808 - Newark, An Avnet Company
Chicago, IL, United States
3Eejp=F8012 S0 Corcom - Te Connectivity
44AJ6808
3Eejp=F8012 S0 Corcom - Te Connectivity 44AJ6808
3EEJP=F8012 S0

3EEJP=F8012 S0

Supplier's Site
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity - 82H5943 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity
82H5943
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity 82H5943
RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44AJ6808 82H5943
Product Name 3Eejp=F8012 S0 Corcom - Te Connectivity Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products