TE Connectivity Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity 3EEJ8

Description
POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 40P9148 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity
40P9148
Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity 40P9148
POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

POWER INLET FILTER, EMI, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P9148
Product Name Power Inlet Filter, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details