Electronic Component
3A, 120/250VAC, MALE, MAINS POWER CONNECTOR Product overview: 3ED8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3ED8 can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3ED8 | 301-3ED8 | CCM1214-ND | 52K3840 |
| Product Name | 3A Electronic Connector | Power Entry Modules (PEM) | Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity | |
| Termination | Wire Leads |