TE Connectivity Power Entry Module, Male, 3A; Body Color Corcom - Te Connectivity 3CUFF1

Description
POWER ENTRY MODULE, MALE, 3A; Body Color:Black; Connector Mounting:Panel; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:3A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 3A; Body Color:Black; Connector Mounting:Panel; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:3A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 3A; Body Color Corcom - Te Connectivity - 60R5632 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 3A; Body Color Corcom - Te Connectivity
60R5632
Power Entry Module, Male, 3A; Body Color Corcom - Te Connectivity 60R5632
POWER ENTRY MODULE, MALE, 3A; Body Color:Black; Connector Mounting:Panel; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:3A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 3A; Body Color:Black; Connector Mounting:Panel; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:3A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
3Cuff1=F8304 Corcom - Te Connectivity - 36AC3561 - Newark, An Avnet Company
Chicago, IL, United States
3Cuff1=F8304 Corcom - Te Connectivity
36AC3561
3Cuff1=F8304 Corcom - Te Connectivity 36AC3561
3CUFF1=F8304

3CUFF1=F8304

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 60R5632 36AC3561
Product Name Power Entry Module, Male, 3A; Body Color Corcom - Te Connectivity 3Cuff1=F8304 Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details