TE Connectivity PCB Terminals 394705

Description
Body Features Plating Thickness : 4 - 5 MICM  [157.48 - 196.85 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features FASTON : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Thickness : 4 - 5 MICM  [157.48 - 196.85 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features FASTON : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 394705 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
394705
PCB Terminals 394705
Body Features Plating Thickness : 4 - 5 MICM  [157.48 - 196.85 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features FASTON : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Plating Thickness : 4 - 5 MICM  [157.48 - 196.85 MICIN ]

Configuration Features


  • Connection Capacity : Single
  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • Profile Height from PCB : 10 MM  [.394 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5000

Product Type Features


  • FASTON : Yes

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
394705
Terminals 394705
Terminals TAB FASTON 250-SERIES

Terminals TAB FASTON 250-SERIES

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 394705 394705
Product Name PCB Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers