TE Connectivity PCB Headers & Receptacles 394571-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Co-Planar Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.25 MM  [.207 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 4 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Co-Planar Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.25 MM  [.207 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 4 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 394571-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
394571-E
PCB Headers & Receptacles 394571-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Co-Planar Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.25 MM  [.207 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 4 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Orthogonal, Co-Planar
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 5
  • Number of Loaded Positions : 5
  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 18
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 5.25 MM  [.207 INCH ]
  • Connector Length : 11.89 MM  [.468 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 4
  • Dielectric Withstanding Voltage (Max) (VRMS) : 500

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : UL E84703
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mounting Alignment Feature Length : .7 MM  [.028 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 394571-E
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Current Rating 18 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Contact Resistance 4000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1017008-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers
Headers & Wire Housings - 102159-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102541-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details