TE Connectivity Shielded Contacts 391903-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 391903-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
391903-000
Shielded Contacts 391903-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Size : Size 12
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .34 - .14
  • Wire Size (AWG) : 22 - 26

Industry Standards


  • Military Standard : MIL-C-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 391903-000
Product Name Shielded Contacts
North American 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details