TE Connectivity Shunts, Jumpers 390088-2

Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - 390088-2-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
390088-2-ND
Shunts, Jumpers 390088-2-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Contacts - 390088-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
390088-2
Contacts 390088-2
BLACK HSG WITH 15AU CONTACT

BLACK HSG WITH 15AU CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
390088-2
Contacts 390088-2
SHUNT LOW PROFILE ASY

SHUNT LOW PROFILE ASY

Buy Now
Swedesboro, NJ, United States
Contacts
390088-2
Contacts 390088-2
Contacts

Contacts

Buy Now
Shunts, Jumpers - 390088-2 - 763429-390088-2 - Win Source Electronics
Laguna Hills, CA, United States
Shunts, Jumpers - 390088-2
763429-390088-2
Shunts, Jumpers - 390088-2 763429-390088-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763429-390088-2 Series: AMPMODU Packaging: Strip Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Gender: Female Sockets Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.247" (6.27mm) Family Name: 390088 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 20 8261 0249 07 878; 20 8261 0249 06 878; 929955-06; ; Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763429-390088-2
Series: AMPMODU
Packaging: Strip
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Gender: Female Sockets
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.247" (6.27mm)
Family Name: 390088
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 20 8261 0249 07 878; 20 8261 0249 06 878; 929955-06; ;
Introduction Date: August 08, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shunts, Jumpers - 390088-2 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
390088-2
Shunts, Jumpers 390088-2
CONN SHUNT DUAL BEAM 15AU PCB

CONN SHUNT DUAL BEAM 15AU PCB

Supplier's Site Datasheet
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black - 70083048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
70083048
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black 70083048
Soft Shell Plug Connector, Thermoplastic Housing, Red Color Low profile shunts. Features One-Piece Contact Construction High Normal Forces 94V-0 Rated Housings Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455

Soft Shell Plug Connector, Thermoplastic Housing, Red Color
Low profile shunts.
Features

  • One-Piece Contact Construction
  • High Normal Forces
  • 94V-0 Rated Housings
  • Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 390088-2-ND 390088-2 763429-390088-2 390088-2 70083048
Product Name Shunts, Jumpers Contacts Shunts, Jumpers - 390088-2 Shunts, Jumpers Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers