TE Connectivity Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 38946-22

Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: No
Datasheet
Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8903 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
66AH8903
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 66AH8903
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: No

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH8903
Product Name Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 150A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details