TE Connectivity Compression Connectors 386914-000

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : 4-Core Sector Conductor Type : Sector Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 20.6 MM  [.811 INCH ] Barrel Length : 59 MM  [2.323 INCH ] Barrel Outside Diameter : 29.3 MM  [1.15 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 128 MM  [5.039 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : 4-Core Sector Conductor Type : Sector Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 20.6 MM  [.811 INCH ] Barrel Length : 59 MM  [2.323 INCH ] Barrel Outside Diameter : 29.3 MM  [1.15 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 128 MM  [5.039 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 386914-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
386914-000
Compression Connectors 386914-000
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : 4-Core Sector Conductor Type : Sector Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 20.6 MM  [.811 INCH ] Barrel Length : 59 MM  [2.323 INCH ] Barrel Outside Diameter : 29.3 MM  [1.15 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 128 MM  [5.039 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : 4-Core Sector
  • Conductor Type : Sector
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 20.6 MM  [.811 INCH ]
  • Barrel Length : 59 MM  [2.323 INCH ]
  • Barrel Outside Diameter : 29.3 MM  [1.15 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 185
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 128 MM  [5.039 INCH ]
  • Lug Width : 35 MM  [1.378 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 386914-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers