TE Connectivity ANSI Street Lighting Photocells 385640-000

Description
Body Features Lead Length : 228.6 MM  [9 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 36.57 MM  [1.44 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Internal Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Length : 228.6 MM  [9 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 36.57 MM  [1.44 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Internal Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 385640-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
385640-000
ANSI Street Lighting Photocells 385640-000
Body Features Lead Length : 228.6 MM  [9 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 36.57 MM  [1.44 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Internal Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lead Length : 228.6 MM  [9 INCH ]

Dimensions


  • Product Diameter : 65.02 MM  [2.56 INCH ]
  • Product Height : 36.57 MM  [1.44 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Load Rating (Ballast) (VAMP) : 1800
  • Operating Voltage Range (VAC) : 120 - 480

Housing Features


  • Housing Material : Thermal-Set Phenolic Base

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : ANSI C136.10, NEMA

Mechanical Attachment


  • Mounting Options : Internal

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas

Product Type Features


  • Street Lighting Photo Control Technology : Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 385640-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001399-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000005356-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000425-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details