TE Connectivity Splices 383631-000

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 37.7 MM  [1.485 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 4000 - 8000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 37.7 MM  [1.485 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 4000 - 8000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 383631-000 - TE Connectivity
Berwyn, PA, United States
Splices
383631-000
Splices 383631-000
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 37.7 MM  [1.485 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 4000 - 8000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ]
  • Product Length : 37.7 MM  [1.485 INCH ]
  • Wire Size (MMSQ) : 4 - 2
  • Wire Size (AWG) : 12 - 14
  • Wire Size (CMA) : 4000 - 8000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 383631-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details