TE Connectivity Heat Shrink Caps 383008-1

Description
Body Features Color : Black Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 4.06 MM  [.16 INCH ] Length : 34 MM  [1.32 INCH ] Recovered Inside Diameter (Max) : 9.9 MM  [.39 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No
Request a Quote
Description
Body Features Color : Black Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 4.06 MM  [.16 INCH ] Length : 34 MM  [1.32 INCH ] Recovered Inside Diameter (Max) : 9.9 MM  [.39 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 383008-1 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
383008-1
Heat Shrink Caps 383008-1
Body Features Color : Black Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 4.06 MM  [.16 INCH ] Length : 34 MM  [1.32 INCH ] Recovered Inside Diameter (Max) : 9.9 MM  [.39 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No

Body Features


  • Color : Black
  • Material : Polyolefin
  • Material Systems Code : 10
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 3:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 4.06 MM  [.16 INCH ]
  • Length : 34 MM  [1.32 INCH ]
  • Recovered Inside Diameter (Max) : 9.9 MM  [.39 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : Yes
  • Marking Color : White

Industry Standards


  • Government Qualified : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 383008-1
Product Name Heat Shrink Caps
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 002284-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
Power Cable Wraps - 067269-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details