Manufacturer: TE Connectivity
Win Source Part Number: 855835-382811-6
Series: AMPMODU
Features: Position Shunt Connector
Package: Strip
Family Name: 382811
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A26227, 3828116, 382811-6-ND, -382811-6-SI
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
382811-6 ROHS COMPLIANT: YES
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 855835-382811-6 | 382811-6 | A26227-ND | 84AC3797 |
| Product Name | Shunts, Jumpers - 382811-6 | Connectors | Shunts, Jumpers | 382811-6 Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |