"2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Shunts, Jumpers
Type: Open Top
Pitch: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Alternative Parts (Cross-Reference): Cross
Product Status: Active
2 Pos 2mm Header Shunt, Straight, Gold Plated Copper, 3A Product overview: 382575-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-382575-2 can be used for catalog matching and distributor lookup.
SHUNT 2MM 15AU 10PC = 1 STICK
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 382575-2 | A26244-ND | 457-382575-2 | 382575-2 | |
| Product Name | Connectors | Shunts, Jumpers | Connectors, Interconnects Shunts, Jumpers | 3A Electronic Connector | Shunts, Jumpers |
| Gender | Female / Jack | Female / Jack |