TE Connectivity Heat Shrink Tubing 3825476013

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Product Length : 35 MM  [1.378 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .8 MM  [.031 INCH ] Tubing Size Range : 1 - 4 MM  [.039 - .157 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Product Length : 35 MM  [1.378 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .8 MM  [.031 INCH ] Tubing Size Range : 1 - 4 MM  [.039 - .157 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3825476013 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3825476013
Heat Shrink Tubing 3825476013
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Product Length : 35 MM  [1.378 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .8 MM  [.031 INCH ] Tubing Size Range : 1 - 4 MM  [.039 - .157 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Typical Automotive Fluids, Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Tolerance) : .8 MM  [.031 INCH ]
  • Tubing Size Range : 1 - 4 MM  [.039 - .157 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Recovery Temperature (DEGC) : 80
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 60
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
shrink tube - 3825476013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
3825476013
shrink tube 3825476013
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3825476013 3825476013
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 004223-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 036259N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details