TE Connectivity Twisted Pair Cable 382432-011

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 382432-011 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
382432-011
Twisted Pair Cable 382432-011
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 382432-011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 382432-011 382432-011
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 31.17 ft (95 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers