TE Connectivity RF Cable Assemblies 1064530-1

Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly (End B) : SSMT Jack Cable Assembly Type : SSMT to SSMT Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly (End B) : SSMT Jack Cable Assembly Type : SSMT to SSMT Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064530-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064530-1
RF Cable Assemblies 1064530-1
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly (End B) : SSMT Jack Cable Assembly Type : SSMT to SSMT Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height (MM) : 2.1
  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (V) : 250

Mechanical Attachment


  • Mating Diameter : 2.5 MM  [.098 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : SSMT Jack
  • Cable Assembly (End B) : SSMT Jack
  • Cable Assembly Type : SSMT to SSMT
  • Coax Cable Type : 9960-48

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - A111766-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A111766-ND
Coaxial Cables (RF) A111766-ND
"Cable Assembly Coaxial SSMT to SSMT 7.874"" (200.00mm)"

"Cable Assembly Coaxial SSMT to SSMT 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 1064530-1 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1064530-1
RF Standard Cable Assembly 1064530-1
RF Coax Cable Assemblies

RF Coax Cable Assemblies

Supplier's Site Datasheet
Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity - 10H7430 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity
10H7430
Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity 10H7430
COAXIAL CABLE, 200MM, 30AWG, BLUE; Connector Type A:SSMT Right Angle Jack; Connector Type B:SSMT Right Angle Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Blue RoHS Compliant: Yes

COAXIAL CABLE, 200MM, 30AWG, BLUE; Connector Type A:SSMT Right Angle Jack; Connector Type B:SSMT Right Angle Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1064530-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
1064530-1
Cable Assemblies - Coaxial Cables (RF) 1064530-1
CBL ASSY SSMT JACK-JACK 7.874"

CBL ASSY SSMT JACK-JACK 7.874"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064530-1 A111766-ND 1064530-1 10H7430 1064530-1
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type SSMT Jack
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm) 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2484052-2 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
RF Cable Assemblies - 2480661-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
3 suppliers