TE Connectivity Hook Up Wire 380717-000

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .042 Strand Size (AWG) : 34 Wire Diameter (INCH) : .042 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Dual Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .042 Strand Size (AWG) : 34 Wire Diameter (INCH) : .042 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Dual Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 380717-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
380717-000
Hook Up Wire 380717-000
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .042 Strand Size (AWG) : 34 Wire Diameter (INCH) : .042 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Dual Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : Standard
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .004
  • Conductor Diameter (INCH) : .03
  • Overall Outside Diameter (INCH) : .042
  • Strand Size (AWG) : 34
  • Wire Diameter (INCH) : .042
  • Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Wire Class : Equipment

Product Type Features


  • Cable Style : Primary
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 380717-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 189949-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers