TE Connectivity 033883-000

Description
55 Wire
Request a Quote
Description
55 Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 033883-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 033883-000
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1316093001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details