377600-000 -- SAFETY SYMBOLS & ELECTRICAL SIGNS
TE ConnectivitySafety Symbols & Electrical Signs377600-000
Description
Body Features Primary Product Color : Black Primary Product Material : Vinyl
Dimensions Product Height : 31.5 MM [1.24 INCH ] Product Width : 31.5 MM [1.24 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 5
Printer/Label Features Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : AC Current Phase 1
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 318 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Vinyl
Dimensions Product Height : 31.5 MM [1.24 INCH ] Product Width : 31.5 MM [1.24 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 5
Printer/Label Features Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : AC Current Phase 1
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 318 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Vinyl
Dimensions Product Height : 31.5 MM [1.24 INCH ] Product Width : 31.5 MM [1.24 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 5
Printer/Label Features Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : AC Current Phase 1
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 318 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Vinyl
Dimensions
Product Height : 31.5 MM [1.24 INCH ]
Product Width : 31.5 MM [1.24 INCH ]
Other
Label Adhesive Type : Permanent Acrylic
Packaging Features
Packaging Method : Poly Bag
Packaging Quantity : 5
Printer/Label Features
Label Style : Die-Cut
Labels per Sheet : 5
Number of Labels Across : 1
Product Type Features
Electrical Symbol Type : AC Current Phase 1
Usage Conditions
Operating Temperature Range : -30 - 120 DEGC [-22 - 318 DEGF ]