TE Connectivity Power-Supply, T200 Ident Printer Rohs Compliant Te Connectivity 1-2186326-1

Description
POWER-SUPPLY, T200 IDENT PRINTER ROHS COMPLIANT: YES
Datasheet
Description
POWER-SUPPLY, T200 IDENT PRINTER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power-Supply, T200 Ident Printer Rohs Compliant Te Connectivity - 81AH9534 - Newark, An Avnet Company
Chicago, IL, United States
Power-Supply, T200 Ident Printer Rohs Compliant Te Connectivity
81AH9534
Power-Supply, T200 Ident Printer Rohs Compliant Te Connectivity 81AH9534
POWER-SUPPLY, T200 IDENT PRINTER ROHS COMPLIANT: YES

POWER-SUPPLY, T200 IDENT PRINTER ROHS COMPLIANT: YES

Supplier's Site
Power-Supply, T200 / T2212 Printer; Printer Type Te Connectivity - 68AH8325 - Newark, An Avnet Company
Chicago, IL, United States
Power-Supply, T200 / T2212 Printer; Printer Type Te Connectivity
68AH8325
Power-Supply, T200 / T2212 Printer; Printer Type Te Connectivity 68AH8325
POWER-SUPPLY, T200 / T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T200 / T2212 Identification Thermal Transfer Printers RoHS Compliant: Yes

POWER-SUPPLY, T200 / T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T200 / T2212 Identification Thermal Transfer Printers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 81AH9534
Product Name Power-Supply, T200 Ident Printer Rohs Compliant Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details