Body Features Cable Color : Black Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red & Yellow & Green & Blue
Configuration Features Number of Conductors : 4
Dimensions Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 600
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Red & Yellow & Green & Blue
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]