Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Number of Positions: 55
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: C 11
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2684-374047-ND | 374047 | |
| Product Name | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Hard Metric, Standard | Hard Metric, Standard |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |